Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.030" (0.75mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names FL2500133DKR,FL2500133TR,FL2500133CT
Standard Package 3,000
Win Source Part Number 1220257-FL2500133
Ultra Librarian 3D Model Ultra Librarian FL2500133 CAD Model

Description

Introducing the FL2500133 - A High-Performance Solution from Diodes Incorporated

The FL2500133 is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to cater to the rigorous demands of modern electronic circuits, providing both reliability and efficiency in a compact form factor.

Key Features

  • High Precision: The FL2500133 is built for applications requiring precise electrical characteristics, ensuring consistent performance across various conditions.
  • Durability: With a robust design, this product is capable of withstanding harsh environments and maintaining functionality over a long lifespan.
  • Energy Efficiency: Diodes Incorporated has optimized the FL2500133 for low power consumption, making it an ideal choice for energy-sensitive projects.
  • Compact Size: The small footprint of the FL2500133 allows for integration into space-constrained designs without compromising on power or functionality.

Applications

The versatility of the FL2500133 lends itself to a wide range of applications. It is particularly well-suited for use in:

  • Power management systems
  • Consumer electronics
  • Automotive components
  • Industrial controls
  • Telecommunication infrastructure

Quality Assurance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and performance. The FL2500133 has undergone rigorous testing to ensure that it meets the stringent requirements for which Diodes Incorporated is known. Customers can trust in the reliability and longevity of this component as part of their electronic solutions.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the FL2500133, assisting customers with integration, troubleshooting, and optimization. The product is widely available through Diodes Incorporated's extensive distribution network, ensuring prompt delivery and excellent customer service.

Choose the FL2500133 for your next project and experience the quality and performance that Diodes Incorporated is renowned for. With its advanced features and proven reliability, it stands as an exemplary solution for a myriad of electronic applications.

You May Also Be Interested in

Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.8932
ECAD model for CMR200T32768DZBT
Abracon LLC
MEMS OSC XO 12.0000MHZ LVCMOS
Lowest to $2.0958
ECAD model for ASDMB-12.000MHZ-LC-T
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV SMD
Lowest to $66.0127
ECAD model for CCSO-914X3-1000
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Lowest to $10.5105
ECAD model for DSC1001DI2-125.0000
Abracon LLC
MEMS OSC XO 12.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASCSM-12.000MHZ-LR-T
Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1703
ECAD model for CSTNE12M0G520000R0
CTS-Frequency Controls
XTAL OSC XO 33.3330MHZ HCMOS TTL
Need more? Email Us
ECAD model for CB3LV-3C-33M333000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2552 $50.2080
100+ $1.0299 $102.9900
155+ $0.9977 $154.6435
210+ $0.9655 $202.7550
270+ $0.9334 $252.0180
360+ $0.8368 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention