EN
  • EN
  • DE

DSC1001DI2-125.0000

Part No DSC1001DI2-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 125 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869680-DSC1001DI2-125.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-125.0000 CAD Model

Description

The DSC1001DI2-125.0000 is a high-performance, precision silicon MEMS oscillator from the reputable manufacturer, Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and reliability for a wide range of electronic applications. With its compact size and low power consumption, it is an ideal choice for modern, space-constrained designs requiring a high degree of accuracy.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 125.0000 MHz, providing a stable timing solution for your circuitry.
  • Supply Voltage: It supports a supply voltage range from 2.25V to 3.63V, making it versatile for various power environments.
  • Output Type: The DSC1001DI2-125.0000 features a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Stability: With a temperature stability of ±25 ppm, it maintains consistent performance over a wide temperature range.
  • Packaging: The device comes in a 4-SMD, no lead package, which allows for surface-mount technology (SMT) assembly, saving space and enhancing durability.
  • RoHS Compliant: It meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally-sensitive applications.

Applications

The DSC1001DI2-125.0000 is ideal for various applications where precise timing is crucial. These include but are not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication devices including smartphones and base stations
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Why Choose the DSC1001DI2-125.0000?

Microchip Technology's commitment to quality and innovation ensures that the DSC1001DI2-125.0000 is a reliable and efficient choice for your timing solutions. With its precise frequency control, low power consumption, and compact footprint, this MEMS oscillator is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 947 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess