EN
  • EN
  • DE

CS30BL

Part No CS30BL
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.9V/µs
-3db Bandwidth 670 kHz
Current - Input Bias 5.5 µA
Voltage - Input Offset 200 µV
Current - Supply 165µA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 24 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number CS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-14609-1,497-14609-2,-497-14609-6,-497-14609-1,-497-14609-2,497-14609-6
Standard Package 3,000
Win Source Part Number 964480-CS30BL
Ultra Librarian 3D Model Ultra Librarian CS30BL CAD Model

Description

STMicroelectronics CS30BL Product Overview

The CS30BL is a cutting-edge semiconductor product from STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. Known for their commitment to innovation and quality, STMicroelectronics has engineered the CS30BL to provide a reliable and efficient solution for designers and engineers.

Key Features

  • High Performance: The CS30BL is built to deliver top-notch performance in its class, ensuring that devices operate smoothly and efficiently.
  • Durability: Manufactured with robust materials, the CS30BL is designed to withstand the rigors of daily use in various environments, making it a durable choice for long-term applications.
  • Energy Efficiency: With energy conservation in mind, the CS30BL is developed to minimize power consumption, making it an eco-friendly option that can contribute to reducing the overall energy footprint of electronic devices.
  • Compact Design: The compact form factor of the CS30BL allows for its integration into space-constrained applications, providing flexibility and ease of use for designers.

Applications

The versatile nature of the CS30BL makes it suitable for a variety of applications, including but not limited to:

  • Power management systems
  • Embedded control units
  • Automotive electronics
  • Industrial automation
  • Consumer electronics

Technical Specifications

With precise engineering, the CS30BL boasts technical specifications that ensure its compatibility and high performance in a multitude of electronic circuits. The product features optimal operating temperatures, voltage ranges, and other critical parameters that align with industry standards for similar semiconductor devices.

Quality Assurance

STMicroelectronics guarantees that each CS30BL unit is subjected to rigorous testing and quality control measures. This ensures that customers receive a product that not only meets but exceeds industry standards for reliability and performance.

For detailed technical specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1568 $50.5088
34+ $2.9532 $100.4088
53+ $2.8514 $151.1242
76+ $2.6477 $201.2252
99+ $2.5459 $252.0441
123+ $2.4440 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess