Products specifications

RoHS Non-Compliant
Win Source Part Number 1220944-GEFORCE4
Categories Custom Parts
Manufacturer NVIDIA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GEFORCE4 CAD Model

Description

The NVIDIA GEFORCE4 is a custom electronic component that is designed for high-end graphics applications.

  • Manufacturer: NVIDIA
  • Win Source Part Number: 1220944-GEFORCE4
  • Supply and Demand Status: Limited
  • RoHS: Non-Compliant

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Lowest to $1.2552
ECAD model for FL2500133
Samtec Inc.
MINI-POWER CONN / 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm)
Need more? Email Us
ECAD model for IPD1-02-D-K-M
STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for ITA25B4
Intel
Logic (IC) EPM3064AT 3.3V TQFP44
Lowest to $47.5415
ECAD model for EPM3064ATC44-7N/144-10N
Hanrun
Lowest to $0.5692
ECAD model for HR641640E
Hynix Semiconductor
Need more? Email Us
ECAD model for HY514404ALJ60
GSI Technology
SRAM 1MX36 I Temp
Lowest to $52.5524
ECAD model for GS8322Z36E-200E
Amd
Need more? Email Us
ECAD model for IP80C31BH
IBM
PPC750GX 1.1 933M 1.5V 105C G3 292CBGA
Need more? Email Us
ECAD model for IBM25PPC750GXEBB2563T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention