EN
  • EN
  • DE
  • IT

HY514404ALJ60

Part No HY514404ALJ60
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215317-HY514404ALJ60
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY514404ALJ60 CAD Model

Description

The HY514404ALJ60 is a 4M x 4-bit Dynamic Random Access Memory (DRAM) manufactured by Hynix Semiconductor. This DRAM provides a cost-effective solution for memory applications requiring moderate storage capacity and fast data access. It's designed to offer reliable performance in various electronic systems.

Applications

  • Computer Memory: Used as main memory or cache memory in older computer systems.
  • Graphics Cards: Integrated into graphics cards as video memory.
  • Embedded Systems: Suitable for embedded applications where memory capacity is critical but space is limited.
  • Industrial Control Systems: Employed in control systems needing reliable data storage.
  • Telecommunications Equipment: Used in telecom devices for buffering and temporary data storage.

Features

  • 4M x 4-bit Organization: Provides a memory capacity of 4 Megabits, organized in a 4-bit wide format.
  • Fast Access Time: Offers relatively fast data access and retrieval times.
  • Low Power Consumption: Designed for efficient power utilization, extending battery life in portable applications.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • Refresh Modes: Supports various refresh modes to maintain data integrity.

Benefits

  • Cost-Effective Memory Solution: Provides an affordable option for applications requiring moderate memory capacity.
  • Reliable Performance: Ensures consistent and reliable data storage and retrieval.
  • Easy Integration: Simplifies integration into existing systems with standard interfaces.
  • Low Power Consumption: Reduces overall system power requirements, contributing to energy efficiency.
  • Wide Range of Applications: Suitable for diverse applications, offering flexibility in design and implementation.

Additional Details

The HY514404ALJ60 operates on a standard voltage supply, typically around 5V. It comes in a variety of package options, including DIP and SOJ, to accommodate different board layouts and assembly processes. This DRAM utilizes multiplexed address inputs to reduce pin count and simplify routing on the PCB. The refresh modes, such as self-refresh and auto-refresh, ensure data retention by periodically refreshing the memory cells.

This memory component is commonly used in legacy systems or applications where a small memory footprint is sufficient. Its robust design and reliable performance make it a suitable choice for industrial and embedded applications. The device's technical specifications include parameters like access time, cycle time, and refresh interval, which should be considered during system design to ensure proper functionality.

You May Also Be Interested in

Intel
Logic (IC) EPM3064AT 3.3V TQFP44
Lowest to $47.5415
Murata Electronics North America
Need more? Email Us
CML Microcircuits
French Electronic Distributor since 1988
Need more? Email Us
Panasonic
Need more? Email Us
Global Mixed-mode Technology Inc
Need more? Email Us
Intersil
Need more? Email Us
Standex-Meder Electronics
Reed Relay 5V 50W 3A
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess