Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1213743-MAX4545CPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4545
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4545CPP CAD Model

Description

The MAX4545CPP from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch. This precision switch is designed to operate from a single +1.8V to +5.5V supply, making it ideal for battery-powered and portable applications. It features low on-resistance (R<sub>ON) of just 0.5 ohms max, which is matched between channels to within 0.05 ohms and remains flat over the specified signal range (0.1 ohms max). This ensures excellent linearity and low signal distortion, making the MAX4545CPP an excellent choice for audio, video, and other high-frequency signal switching.

The device also offers high off-isolation and crosstalk suppression, with -83dB off-isolation and -90dB crosstalk at 1MHz, which prevents unwanted signal leakage and interference between channels. The MAX4545CPP also boasts a fast switching speed of 20ns transition time, ensuring quick response times for critical applications.

With its TTL/CMOS-compatible control inputs, the MAX4545CPP can be easily controlled by a wide range of microcontrollers and digital logic systems. The control logic is simple: a high voltage on the control input turns the switch on, and a low voltage turns it off. This straightforward interface makes the MAX4545CPP easy to integrate into a variety of electronic systems.

For design flexibility, the MAX4545CPP is offered in a compact 20-pin plastic DIP (PDIP) package, which is well-suited for applications with space constraints. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments, ensuring reliability and performance under various conditions.

In summary, the MAX4545CPP from Maxim Integrated is a versatile and reliable analog switch that offers low on-resistance, high-speed switching, and excellent signal integrity. Whether used in audio signal routing, data acquisition systems, or communication devices, the MAX4545CPP is an excellent choice for designers looking for a high-quality switch with robust performance.

You May Also Be Interested in

Intersil
IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $13.7807
ECAD model for HA4314BCBZ96
Fairchild/ON Semiconductor
IC SWITCH DUAL SPDT 10UMLP
Lowest to $0.7104
ECAD model for FSA2268TUMX
Microchip Technology
IC 16CH ANALOG SWITCH 48LQFP
Lowest to $32.5970
ECAD model for HV2701FG-G-M931
Fairchild/ON Semiconductor
IC USB SWITCH DPDT 10MICROPAK
Lowest to $1.0690
ECAD model for FSUSB40L10X
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSA2267TSUMX
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to $19.1712
ECAD model for MAX4984EEVB+T
Fairchild/ON Semiconductor
IC VIDEO SWITCH QUAD 2X1 16TSSOP
Lowest to $0.4201
ECAD model for FSAV330MTCX
Fairchild/ON Semiconductor
IC ANLG VIDEO SWITCH 10-MICROPAK
Lowest to $2.2868
ECAD model for FSA3000L10X
Microchip Technology
16-CH 200V NO HV BIAS SWITCH SPS / Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Lowest to $42.7753
ECAD model for HV2708T-C/R8X

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention