EN
  • EN
  • DE

HV2701FG-G-M931

Part No HV2701FG-G-M931
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 16CH ANALOG SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 134635-HV2701FG-G-M931
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2701FG-G-M931 CAD Model

Description

Microchip Technology's HV2701FG-G-M931 High-Voltage Analog Switch

The HV2701FG-G-M931 is a state-of-the-art high-voltage analog switch from Microchip Technology, designed for applications that demand precise and efficient control of analog signals in high-voltage domains. This switch is part of Microchip's extensive portfolio of semiconductor solutions and is engineered to deliver exceptional performance in a compact form factor.

At the heart of the HV2701FG-G-M931 lies its capability to operate with high-voltage supplies. It is equipped to handle a continuous voltage of up to 300V, making it an ideal choice for advanced industrial, medical, and consumer applications where high voltage handling is a critical requirement. This includes ultrasound imaging, piezoelectric transducer drivers, and other applications requiring high-voltage multiplexing.

The device features a low charge injection, which minimizes distortion and ensures a clean signal path. This is particularly important in sensitive analog applications where signal integrity is paramount. Furthermore, the HV2701FG-G-M931 boasts a low on-resistance, which enhances its performance by reducing power loss and improving overall efficiency.

Constructed with a CMOS technology, the HV2701FG-G-M931 offers a robust and reliable solution with a latch-up proof performance. This CMOS structure not only ensures a long operational life but also provides a stable operation over a wide temperature range, making the device suitable for harsh environments.

The HV2701FG-G-M931 comes in a compact 44-pin QFN package, which allows for a space-saving design in printed circuit boards (PCBs). This small footprint is beneficial for designers looking to reduce the size of their systems without compromising on functionality or performance.

In summary, Microchip Technology's HV2701FG-G-M931 high-voltage analog switch is a remarkable component that combines high-voltage capability, low charge injection, low on-resistance, and a small package size. It is a versatile solution that addresses the needs of various high-voltage switching applications, offering reliability and performance that designers can trust.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess