EN
  • EN
  • DE

SX8654ICSTRT

Part No SX8654ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Description Haptics Enabled 4/5-Wire Resistive Touchscreen Controller with Proximity Sensing | IC SCREEN CNTRL 12BIT 19WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tape and Reel
Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Supply Voltage (V) 2.3V ~ 3.6V
Supply Current 120μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 19-UFBGA, WLCSP
Supplier Device Package 19-WLCSP (2.07x2.07)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1262772-SX8654ICSTRT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SX8654ICSTRT CAD Model

Description

The Semtech Corporation SX8654ICSTRT is an obsolete integrated circuit with a popularity of medium and a limited supply and demand status manufactured by Semtech Corporation.

  • Used as: An interface for 4 or 5 wire resistive touchscreen devices.
  • Packaging: Tape and reel
  • Mounting Style: Surface mount
  • Interface: I2C, Serial
  • Supply Current: 120μA
  • Resolution: 12 bits
  • Voltage Reference: Internal
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: From 2.3V to 3.6V
  • Ideal for: Use in various electronic devices.

You May Also Be Interested in

STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
Lowest to $3.7766
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess