EN
  • EN
  • DE

SPC18P8LM4H-1

Part No SPC18P8LM4H-1
Manufacturer Knowles
Catalog Microphones
Description MARINA MULTIMODE DIG BOTTOM MIC  /  25 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.6 V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr Knowles
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 25 Hz ~ 20 kHz
Sensitivity -26dB ±1dB @ 94dB SPL
S/N Ratio 65dB
Voltage - Rated 1.8 V
Voltage Range 1.65 V ~ 3.6 V
Current - Supply 1.675 mA
Port Location Bottom
Termination Solder Pads
Dimension 0.138" L x 0.079" W (3.50mm x 2.00mm)
Height (Max) 0.039" (1.00mm)
Shape Rectangular
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Names 423-SPC18P8LM4H-1CT,423-SPC18P8LM4H-1TR,423-SPC18P8LM4H-1DKR,SPC18P8LM4H-1-8
Standard Package 5,900
Win Source Part Number 1140756-SPC18P8LM4H-1
Ultra Librarian 3D Model Ultra Librarian SPC18P8LM4H-1 CAD Model

Description

The SPC18P8LM4H-1 is a MEMS (Silicon) microphone from Knowles.

  • Directionality: Omnidirectional
  • Sensitivity: -26dB ±1dB @ 94dB SPL
  • Voltage Range: 1.65 V to 3.6 V
  • Rated Voltage: 1.8 V
  • Frequency Range: 25 Hz to 20 kHz
  • Output Type: Digital PDM
  • Mounting: Tape and Reel
  • Standard Package: 5,900
  • Current Supply: 1.675 mA
  • Height: 0.039" (1.00mm)
  • Shape Dimensions: 0.138" L x 0.079" W (3.50mm x 2.00mm)
  • Port Location: Bottom
  • Termination: Solder Pads

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4731 $58.9240
100+ $1.2087 $120.8700
150+ $1.1709 $175.6350
205+ $1.1332 $232.3060
265+ $1.0954 $290.2810
355+ $0.9821 $348.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess