EN
  • EN
  • DE

SST39VF800A-70-4C-EKE-T

Part No SST39VF800A-70-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP  /  FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF800
Other Names SST39VF800A-70-4C-EKE-TDKR,SST39VF800A-70-4C-EKE-TTR,SST39VF800A-70-4C-EKE-TCT,SST39VF800A-70-4C-EKE-T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254366-SST39VF800A-70-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4C-EKE-T CAD Model

Description

Product Overview

The SST39VF800A-70-4C-EKE-T is a high-quality flash memory device from Microchip Technology, one of the leading providers of microcontroller and analog semiconductors. This flash memory product offers a reliable storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features and Benefits

  • High Performance: With an access time of 70 nanoseconds, the SST39VF800A-70-4C-EKE-T ensures quick read operations, making it an ideal choice for high-speed applications where performance is critical.
  • Memory Capacity: It comes with a memory size of 8 Mbit (1M x 8-bit), providing ample space for boot code, firmware updates, or data logging.
  • Flexible Sector Architecture: The device features a sector-based architecture with uniform 4 KWord sectors, which simplifies code and data management by allowing sector-level erasing and programming.
  • Low Power Consumption: This flash memory is designed to operate with low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Operating Temperature Range: The SST39VF800A-70-4C-EKE-T is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Enhanced Data Retention: The product offers excellent data retention, with a minimum of 100 years, guaranteeing the preservation of data over an extended period.
  • Endurance: It provides high endurance with at least 100,000 erase and program cycles per sector, ensuring a long operational life.
  • Compatibility: The device is designed for easy integration and is compatible with JEDEC standard pinouts, which facilitates easy replacements and upgrades.

Applications

The versatility of the SST39VF800A-70-4C-EKE-T allows it to be used across various sectors. Its robustness and reliability make it an excellent choice for mission-critical systems where data integrity and device longevity are paramount. Common applications include:

  • Embedded Control Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronic Devices

With its combination of performance, durability, and storage capacity, the SST39VF800A-70-4C-EKE-T from Microchip Technology stands out as a superior flash memory solution for designers and engineers looking to enhance their systems with reliable and efficient non-volatile memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess