EN
  • EN
  • DE

OPA4132UA/2K5

Part No OPA4132UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Channel Output Current 40mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 116919-OPA4132UA/2K5
Family Name OPA4132
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4132UA/2K5 CAD Model

Description

The OPA4132UA/2K5 is a high-performance, precision operational amplifier produced by Texas Instruments, a renowned global semiconductor company.

  • Part Of: This product is part of Texas Instruments' extensive range of operational amplifiers, which are designed for a wide array of applications, including audio and video amplification, voltage regulation, and active filtering.
  • Quad Operational Amplifier: The OPA4132UA/2K5 is a quad operational amplifier, which means it contains four individual operational amplifiers in a single integrated circuit.
  • Efficient And Space-Saving: This feature makes it an efficient and space-saving solution for applications that require multiple amplifiers.
  • Compact: The product is available in a compact 14-pin SOIC package, which is suitable for surface mount technology, reducing the required PCB space and simplifying the assembly process.
  • Offset Voltage: It offers a low offset voltage of only 150uV
  • Open-Loop Gain: a high open-loop gain of 120dB.
  • Accurate Signal Amplification: This ensures accurate signal amplification with minimal distortion, making it ideal for precision applications.
  • Bandwidth: Furthermore, it has a wide bandwidth of 20MHz
  • Slew Rate: a slew rate of 8V/us, allowing it to handle high-frequency signals with ease.
  • Low Noise Level: One of the key features of the OPA4132UA/2K5 is its low noise level.
  • Voltage Noise Density: With a voltage noise density of just 8nV/√Hz, it ensures clean, clear signal amplification, which is particularly important in audio and instrumentation applications.
  • Supply Voltage Range: Moreover, it operates over a wide supply voltage range of 4.5V to 36V, providing flexibility in various system designs.
  • Power Efficiency: The OPA4132UA/2K5 also boasts excellent power efficiency.
  • Quiescent Current: It has a low quiescent current of 2.5mA per amplifier, which helps to minimize power consumption and heat generation, prolonging the operational amplifier's lifespan and reliability.
  • Durability: In terms of durability, the OPA4132UA/2K5 is built to last.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under a variety of environmental conditions.
  • Compliance: It is RoHS compliant, meaning it is free from hazardous substances and adheres to international standards for environmental friendliness.
  • Conclusion: In conclusion, the OPA4132UA/2K5 from Texas Instruments is a versatile, high-quality operational amplifier that offers outstanding performance and power efficiency.
  • Reliable: It is a reliable and durable choice for a wide range of applications, from audio and video systems to instrumentation and control circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess