EN
  • EN
  • DE

OPA2691I-14D

Part No OPA2691I-14D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 2100 V/μs
GBP - Gain Bandwidth Product 2GHz
-3db Bandwidth 280MHz
Current - Input Bias 15μA
Voltage - Input Offset 800μV
Operating Supply Current 10.2mA
Output Current per Channel 190mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1233578-OPA2691I-14D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name OPA2691
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2691I-14D CAD Model

Description

Product Overview: Texas Instruments OPA2691I-14D

The OPA2691I-14D from Texas Instruments is a state-of-the-art, dual-channel, high-speed, current-feedback operational amplifier. This amplifier is designed to deliver exceptional performance for a wide range of applications, including video, communication, and test equipment. With its dual amplifiers integrated into a single package, the OPA2691I-14D offers a compact and efficient solution for designs requiring multiple op-amps.

Key Features

  • High Bandwidth: The OPA2691I-14D boasts a high bandwidth of 410 MHz at a gain of +2, making it ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 2200 V/µs, this op-amp ensures rapid changes in output voltage, enhancing the performance of high-speed circuits.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Output Disable Feature: The OPA2691I-14D includes an output disable feature that allows the output stage to be effectively disconnected, providing additional flexibility in multiplexing applications or power-saving modes.
  • Differential Gain and Phase: With a differential gain of 0.02% and a differential phase of 0.05 degrees, the op-amp ensures minimal signal degradation, which is especially important in video processing.

Applications

  • Professional Video Equipment
  • Broadcast Equipment
  • Test and Measurement Systems
  • Communication Infrastructure
  • Active Filters and Signal Conditioning

Package and Reliability

The OPA2691I-14D is offered in a 14-pin SOIC package, which is suitable for surface-mount technology and ideal for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance in diverse environments. Moreover, Texas Instruments' commitment to quality guarantees that this product meets the highest standards of reliability and longevity.

For designers seeking a high-speed, dual-channel op-amp with advanced features and reliable performance, the OPA2691I-14D from Texas Instruments represents a robust choice that can enhance the capabilities of a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6265 $53.0120
19+ $5.4372 $103.3068
29+ $5.2673 $152.7517
40+ $5.0974 $203.8960
51+ $4.9274 $251.2974
68+ $4.4177 $300.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess