EN
  • EN
  • DE

BQ7694202PFBR

Part No BQ7694202PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 10-SERIES MULTICELL / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 10
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number BQ7694202
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353284-BQ7694202PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7694202PFBR CAD Model

Description

Introducing the Texas Instruments BQ7694202PFBR Battery Monitor IC

The BQ7694202PFBR is a cutting-edge battery monitor integrated circuit (IC) developed by Texas Instruments (TI), designed specifically for real-time monitoring and management of multi-cell battery packs. This highly sophisticated IC is an essential component for applications that require precise battery management, such as electric vehicles, portable energy storage systems, and uninterruptible power supplies.

Key Features

  • Cell Monitoring: The BQ7694202PFBR is capable of monitoring up to 16 series-connected battery cells for voltage and temperature, ensuring safe operation and longevity of the battery pack.
  • Protection: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and short circuit protection, which are critical for maintaining the safety and reliability of the battery system.
  • Communication Interface: With an integrated I2C interface, this IC allows for seamless communication with a host controller, enabling real-time data acquisition and control over the battery management system.
  • High Accuracy: The BQ7694202PFBR provides high-accuracy measurements which are vital for state-of-charge (SOC) and state-of-health (SOH) estimations, enhancing the overall performance of the battery pack.
  • Balancing: It supports cell balancing to equalize the charge across all cells, prolonging the battery life and maximizing capacity.

Robust Design

The BQ7694202PFBR is designed with robustness in mind, featuring a wide operating temperature range and built to withstand the harsh environments often encountered in industrial and automotive applications. Its compact form factor, available in a TSSOP package, makes it suitable for space-constrained applications without sacrificing functionality or performance.

Energy-Efficient Operation

Energy efficiency is at the heart of the BQ7694202PFBR design. The IC consumes minimal quiescent current, which is crucial for battery-powered applications where every milliampere-hour counts. This energy-efficient operation helps to extend the runtime of the battery pack, ensuring devices remain powered for longer periods.

With its robust feature set and reliable performance, the Texas Instruments BQ7694202PFBR battery monitor IC is an excellent choice for designers and engineers looking to implement advanced battery management systems in their next-generation energy solutions.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6009 $52.0180
47+ $2.1341 $100.3027
73+ $2.0674 $150.9202
100+ $2.0007 $200.0700
130+ $1.9340 $251.4200
174+ $1.7340 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess