EN
  • EN
  • DE

PIC16HV540-04/SO

Part No PIC16HV540-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Enhanced PIC16C54 EPROM-Based 8-Bit CMOS Microcontroller With On-Chip Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3.5 V ~ 15 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1238064-PIC16HV540-04/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16HV540
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16HV540-04/SO CAD Model

Description

Product Overview: PIC16HV540-04/SO

The PIC16HV540-04/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a robust and versatile control solution. This particular model comes in a small-outline (SO) package, ensuring a compact footprint for space-constrained designs.

Key Features

  • Enhanced 8-bit Architecture: The PIC16HV540-04/SO is built on Microchip's advanced 8-bit microcontroller architecture, offering a perfect balance between power consumption and processing capability.
  • High-Voltage Operation: As indicated by the "HV" in its name, this microcontroller is capable of operating at higher voltages, making it ideal for applications that require direct operation from mains electricity or other high-voltage sources.
  • Integrated Oscillator: The device includes an on-chip oscillator, which reduces the number of external components required for operation, thereby simplifying the overall design and reducing costs.
  • Programmable Memory: With its built-in EPROM/EEPROM memory, the PIC16HV540-04/SO allows for easy programming and reprogramming, facilitating rapid development and updates.
  • I/O Flexibility: The microcontroller features multiple general-purpose input/output (GPIO) pins, providing designers with the flexibility to interface with a variety of peripherals and sensors.
  • Low Power Consumption: Despite its high-voltage capabilities, the PIC16HV540-04/SO is designed for low power consumption, making it suitable for energy-sensitive applications.
  • Speed: The device operates at a clock speed of 4 MHz, delivering the performance needed for time-sensitive tasks within embedded systems.

Applications

The versatility of the PIC16HV540-04/SO makes it an excellent choice for a range of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Power management systems
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the PIC16HV540-04/SO microcontroller is a reliable and cost-effective solution for designers looking to integrate intelligent control into their products. With its robust feature set and high-voltage operation, this microcontroller stands out as a versatile component for innovative electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8807 $53.6877
25+ $4.0047 $100.1175
39+ $3.8796 $151.3044
54+ $3.7544 $202.7376
69+ $3.6293 $250.4217
93+ $3.2538 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess