EN
  • EN
  • DE
  • IT

BQ76200PWR

Part No BQ76200PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lead Acid
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1154381-BQ76200PWR
Manufacturer Homepage www.ti.com
Family Name BQ76200
Introduction Date December 04, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ76200PWR CAD Model

Description

Introducing the BQ76200PWR High-Voltage Battery Protector

The BQ76200PWR is a crucial component in the realm of battery protection, designed and manufactured by the renowned Texas Instruments. This innovative device is tailored to enhance the safety and efficiency of high-voltage battery packs, which are commonly used in electric vehicles, energy storage systems, and other applications requiring reliable and robust power sources.

Key Features

  • High-Voltage Operation: The BQ76200PWR is capable of handling battery stack voltages up to 100V, making it an excellent choice for systems with a large number of series cells.
  • Advanced Safety Features: With its comprehensive protection mechanisms, the device ensures overvoltage, undervoltage, and overcurrent conditions are addressed promptly, safeguarding the battery pack from potential damage.
  • Low Power Consumption: Designed for efficiency, it operates with minimal quiescent current, which is critical for reducing energy loss and extending the overall battery life in your application.
  • Flexible Communication: The BQ76200PWR supports interfacing with external microcontrollers or battery management systems through its versatile I/O options, enabling precise control and monitoring.

Applications

The versatility of the BQ76200PWR makes it suitable for a wide array of applications. It is particularly effective in:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Portable Power Tools
  • Grid Energy Storage Systems
  • Backup Power Supplies
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Texas Instruments is synonymous with quality, and the BQ76200PWR is no exception. It is built to meet the highest industry standards, ensuring reliable performance even under harsh conditions. With thermal protection and a robust design, this battery protector is designed to last for the life of your product.

Easy Integration

The BQ76200PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which allows for easy integration into existing designs without significant board rework. Its footprint compatibility with other devices in the same family simplifies the upgrade process for designers looking to enhance their systems with the latest protection technology.

Whether you're developing a new energy storage solution or upgrading an existing one, the BQ76200PWR by Texas Instruments is a smart choice for ensuring the safety and longevity of your high-voltage battery packs.

You May Also Be Interested in

SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1190 $50.3550
110+ $0.9182 $101.0020
170+ $0.8895 $151.2150
235+ $0.8608 $202.2880
305+ $0.8321 $253.7905
405+ $0.7460 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess