EN
  • EN
  • DE

DS2751E+025/T&R

Part No DS2751E+025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number DS2751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 982215-DS2751E+025/T&R
Ultra Librarian 3D Model Ultra Librarian DS2751E+025/T&R CAD Model

Description

Maxim Integrated DS2751E+025/T&R High-Precision Battery Fuel Gauge

The DS2751E+025/T&R from Maxim Integrated is a sophisticated battery fuel gauge integrated circuit designed to deliver high-precision battery state monitoring for a wide range of portable devices. This compact, power-efficient component is a crucial element for modern battery-powered electronics, ensuring optimal performance and longer battery life through accurate monitoring and reporting of battery capacity, voltage, temperature, and current.

Key Features

  • High-Accuracy Monitoring: The DS2751E+025/T&R provides precise measurements of battery parameters, allowing for reliable assessment of the remaining battery charge.
  • Temperature Measurement: With an integrated temperature sensor, it ensures that the battery operates within safe temperature ranges, protecting against overheating.
  • Voltage and Current Reporting: The device offers detailed insights into the battery's voltage and current states, enabling effective power management.
  • Low Power Consumption: Designed to have minimal impact on the battery life, the fuel gauge operates with low power consumption.
  • Communication: It features a 1-Wire® interface, facilitating easy communication with the host system for data transfer and device configuration.
  • Package and Supply: The DS2751E+025/T&R comes in a Tape and Reel (T&R) packaging format, suitable for automated manufacturing processes. It operates over a wide supply voltage range, accommodating various battery technologies.

Applications

The DS2751E+025/T&R is versatile and can be used in a multitude of applications where accurate battery monitoring is critical. This includes:

  • Portable Consumer Electronics
  • Handheld Computers and PDAs
  • Medical Devices
  • Industrial Handhelds
  • Battery Backup Systems

Product Summary

Maxim Integrated's DS2751E+025/T&R represents a reliable solution for designers looking to incorporate advanced battery fuel gauging into their products. Its precision in monitoring and reporting makes it an invaluable tool for enhancing the user experience by preventing unexpected battery depletion and extending the operational lifespan of portable devices. With its robust feature set and ease of integration, the DS2751E+025/T&R stands out as a top choice for battery management in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess