EN
  • EN
  • DE

ADSP-21MOD970-000

Part No ADSP-21MOD970-000
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043840-ADSP-21MOD970-000
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-21MOD970-000 CAD Model

Description

The ADSP-21MOD970-000 is a cutting-edge modem chip developed by Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of communication applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that address the complex challenges of digital signal processing.

Key Features

  • Advanced Signal Processing: Equipped with sophisticated algorithms, the ADSP-21MOD970-000 ensures high-speed data transmission and reception with minimal signal degradation.
  • High Integration: This modem chip integrates multiple functions into a single package, reducing the need for additional components and simplifying design efforts.
  • Low Power Consumption: Designed for efficiency, the ADSP-21MOD970-000 maintains its performance while consuming minimal power, making it ideal for battery-powered devices.
  • Robust Error Correction: With built-in error correction capabilities, the modem ensures data integrity even in challenging signal conditions.
  • Flexibility: The chip supports various modulation and demodulation schemes, providing designers with the flexibility to adapt to different communication standards and requirements.

Applications

The ADSP-21MOD970-000 is versatile and can be used in a plethora of applications, including:

  • Wireless communication systems
  • High-speed data acquisition
  • Telecommunication infrastructure
  • Industrial control systems
  • Remote sensing equipment

Technical Specifications

The ADSP-21MOD970-000 boasts impressive technical specifications that make it a top choice for developers and engineers:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Modem Chip
  • Data Rate: High-speed data handling capabilities
  • Supply Voltage: Optimized for low-voltage operations
  • Operating Temperature: Suitable for a wide range of environmental conditions

Conclusion

The ADSP-21MOD970-000 from Analog Devices Inc. is an exceptional choice for any application requiring robust and efficient data communication. Its blend of performance, integration, and power efficiency makes it a valuable asset in the field of digital signal processing and modem technology.

You May Also Be Interested in

Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess