EN
  • EN
  • DE

LTC4162IUFD-FAD#PBF

Part No LTC4162IUFD-FAD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1 ~ 9
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4162IUFD-FAD#PBF-ND,505-LTC4162IUFD-FAD#PBF,-2735-LTC4162IUFD-FAD#PBF
Standard Package 73
Win Source Part Number 974397-LTC4162IUFD-FAD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162IUFD-FAD#PBF CAD Model

Description

Analog Devices Inc. LTC4162IUFD-FAD#PBF Product Overview

The LTC4162IUFD-FAD#PBF is a sophisticated battery charger and power path manager from Analog Devices Inc., designed for single-cell lithium-ion or lithium-polymer batteries. This component is a part of the LTC4162 series, which provides advanced charging capabilities with high-efficiency and is housed in a compact 28-lead 4mm x 5mm QFN package.

Key Features

  • Integrated Battery Charger: The device features a full-featured battery charger with a wide input voltage range, supporting up to 35V, which is particularly useful for handling unstable input supplies.
  • Maximum Power Point Tracking (MPPT): It includes MPPT which is optimized for solar panels, ensuring that maximum energy is extracted from solar sources.
  • PowerPath Control: The LTC4162IUFD-FAD#PBF offers PowerPath control, which allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is depleted.
  • Digital Telemetry: It also provides an I2C interface for digital telemetry and control, enabling system designers to monitor and control various parameters such as charge current, input current limit, battery voltage, and more.
  • High Efficiency: The device boasts high charging efficiency, which not only conserves energy but also minimizes heat generation, a critical factor in portable and compact devices.
  • Thermal Regulation: To protect the battery and the charger itself, the LTC4162IUFD-FAD#PBF incorporates thermal regulation, which reduces charge current if the temperature of the device exceeds a preset threshold.
  • Robust Safety Features: Safety features include overvoltage protection, overtemperature protection, and input overcurrent protection, providing a reliable charging solution.

Applications

The LTC4162IUFD-FAD#PBF is ideal for a wide array of applications, particularly where efficient energy harvesting and battery management are crucial. It is well-suited for portable medical devices, remote monitoring systems, and industrial handhelds, as well as for outdoor equipment powered by solar energy.

Conclusion

In summary, the LTC4162IUFD-FAD#PBF from Analog Devices Inc. is an advanced, highly integrated charging solution that offers a combination of efficiency, precision, and versatility. Its robust feature set ensures optimal battery health and system reliability, making it a top choice for engineers and designers working on the cutting edge of portable power management technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess