EN
  • EN
  • DE
  • IT

BQ24315DSGR

Part No BQ24315DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 011949-BQ24315DSGR
Family Name bq24315
Introduction Date December 19, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ24315DSGR CAD Model

Description

BQ24315DSGR

The BQ24315DSGR is a versatile protection IC, adept at safeguarding devices from voltage fluctuations, ensuring stable performance across a wide variety of applications.

  • Applications:
    • Consumer electronics
    • Data storage systems
    • Automotive electronics
    • Renewable energy systems
  • Features and Benefits:
    • Comprehensive protection: Offers both overvoltage and overcurrent protection.
    • Energy-efficient operation: Reduces overall power consumption to enhance device longevity.
    • Flexible integration: Compatible with various system architectures.
  • Additional Details:
    • Manufacturer: Texas Instruments
    • Package: SOT-23-6
    • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess