EN
  • EN
  • DE

S-8252AAA-I6T1U

Part No S-8252AAA-I6T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SNT-6A
Win Source Part Number 1094051-S-8252AAA-I6T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8252AAA-I6T1U CAD Model

Description

The S-8252AAA-I6T1U is a high-precision 2-serial cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions, ensuring their safe and reliable operation.

Applications:

  • Lithium-ion battery packs for mobile phones
  • Battery packs for digital cameras
  • Battery packs for portable audio players
  • Battery packs for handheld gaming devices
  • Battery packs for power tools

Features:

  • High-accuracy overcharge detection voltage
  • High-accuracy overdischarge detection voltage
  • Overcurrent detection function
  • Short-circuit protection function
  • Charge/discharge control via external FETs
  • Low current consumption during operation and shutdown
  • Small package size

Benefits:

  • Prevents overcharge and overdischarge, extending battery life
  • Protects against overcurrent and short-circuit, ensuring safe operation
  • Improves battery pack reliability and longevity
  • Reduces the risk of battery damage or failure
  • Enables compact and lightweight battery pack designs

Technical Specifications:

The S-8252AAA-I6T1U has an overcharge detection voltage of 4.30 V ± 0.025 V, an overcharge release voltage of 4.10 V ± 0.05 V, an overdischarge detection voltage of 2.40 V ± 0.08 V, and an overdischarge release voltage of 3.00 V ± 0.1 V. The overcurrent detection voltage is typically 0.15 V. It operates with a supply voltage range of 1.5 V to 12 V and has a typical current consumption of 3.5 μA during operation and 0.1 μA during shutdown. The operating temperature range is -40°C to +85°C. The package is SOT-23-6. It employs external FETs for charge and discharge control, enabling flexibility in design. The accuracy of voltage detection contributes to efficient battery usage and safety.

This IC is a critical component in ensuring the safe and reliable operation of lithium-ion battery packs. Its high-precision detection and protection functions make it an ideal choice for various portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5141 $60.5640
95+ $1.2425 $118.0375
145+ $1.2035 $174.5075
200+ $1.1647 $232.9400
260+ $1.1259 $292.7340
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess