EN
  • EN
  • DE

BCM7250ADKFEBB1G

Part No BCM7250ADKFEBB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048740-BCM7250ADKFEBB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7250ADKFEBB1G CAD Model

Description

The BCM7250ADKFEBB1G is a high-performance System-on-Chip (SoC) designed by Broadcom for advanced set-top box (STB) and digital video recorder (DVR) applications. This SoC integrates a powerful CPU, advanced video decoding capabilities, and a range of connectivity options, making it well-suited for delivering rich multimedia experiences.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid STBs (Cable, Satellite, Terrestrial)
  • Over-the-Top (OTT) Media Players

Features

  • High-Performance Multi-Core CPU: Provides ample processing power for smooth user interfaces, application execution, and multitasking.
  • Advanced Video Decoding: Supports a wide range of video codecs including H.264, MPEG-2, VC-1, and potentially HEVC/H.265 for efficient decoding of high-resolution content.
  • Integrated Graphics Processing Unit (GPU): Enables smooth rendering of 2D and 3D graphics for enhanced user interfaces and gaming experiences.
  • Multiple Connectivity Options: Includes Ethernet, USB, HDMI, and other interfaces for connecting to networks, external storage, and display devices.
  • Security Features: Incorporates hardware-based security mechanisms for content protection and secure booting.
  • Peripheral Interfaces: Supports various peripheral interfaces such as UART, SPI, and I2C for connecting to external devices and sensors.
  • DDR3/DDR4 Memory Interface: Allows for high-speed data access and improved overall system performance.

Benefits

  • Enhanced User Experience: The powerful CPU and GPU enable a smooth and responsive user interface, enhancing the overall user experience.
  • High-Quality Video Playback: Supports a wide range of video codecs, ensuring compatibility with various content sources.
  • Improved Graphics Performance: The integrated GPU delivers smooth and responsive graphics for gaming and other visually intensive applications.
  • Versatile Connectivity: Offers a wide range of connectivity options for seamless integration with other devices and networks.
  • Content Protection: Hardware-based security features protect content and prevent unauthorized access.
  • Future-Proof Design: Supports advanced video codecs and connectivity options, ensuring compatibility with future standards.

Additional Details

The BCM7250ADKFEBB1G is specifically designed to meet the stringent requirements of modern STB and DVR applications. Its integration of a high-performance CPU, advanced video decoding capabilities, and a variety of connectivity options makes it a versatile and powerful solution for delivering rich multimedia experiences. This chip aims to provide a seamless and immersive entertainment experience. Specific technical specifications may vary.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess