EN
  • EN
  • DE
  • IT

LTC4160EUDC#PBF

Part No LTC4160EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 1200mA 4.2V 20-Pin QFN EP Tube / IC SWITCH POWER MANAGER 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783916-LTC4160EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4160
Introduction Date April 20, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4160EUDC#PBF CAD Model

Description

Linear Technology LTC4160EUDC#PBF Product Overview

The LTC4160EUDC#PBF is a high-performance, multifunctional battery charger IC designed by Linear Technology for modern portable electronic devices. This advanced power management chip is engineered to efficiently manage the charging of single-cell Lithium-Ion or Lithium-Polymer batteries, ensuring safe and reliable operation in a variety of applications.

Key Features

  • Wide Input Voltage Range: The LTC4160EUDC#PBF supports an input voltage range of 4.25V to 5.5V, making it versatile for use with USB power sources and other power supply systems.
  • Integrated PowerPath™ Control: This feature enables the simultaneous battery charging and system operation, ensuring that the device can be used while charging without compromising the charge current or power delivery to the system.
  • Instant-On Operation: The charger can power the system even with a deeply discharged battery, providing immediate device functionality when connected to a power source.
  • Programmable Charge Current: The LTC4160EUDC#PBF allows for adjustable charging currents up to 950mA, enabling the user to set the charge rate according to the specific requirements of the battery and application.
  • High Charging Efficiency: With its high-efficiency design, the LTC4160EUDC#PBF minimizes heat generation and power loss during the charging process.
  • Thermal Regulation: To ensure safe operation, the IC incorporates thermal regulation to maximize the charge rate without the risk of overheating.

Applications

The LTC4160EUDC#PBF is suitable for a wide range of portable devices where efficient charging and power management are critical. It is ideal for handheld instruments, medical devices, wireless headsets, and other small, battery-powered electronics that require reliable charging solutions.

Package and Reliability

Encased in a compact QFN-20 package, the LTC4160EUDC#PBF is designed to occupy minimal space on a PCB, making it an excellent choice for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this battery charger IC delivers consistent performance and long-term reliability.

With its comprehensive set of features and robust design, the LTC4160EUDC#PBF by Linear Technology stands out as a superior choice for designers looking to incorporate a sophisticated battery charging solution into their next project.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8971 $57.9420
48+ $2.3771 $114.1008
73+ $2.3028 $168.1044
101+ $2.2285 $225.0785
130+ $2.1542 $280.0460
174+ $1.9314 $336.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess