EN
  • EN
  • DE

CMP05GZ

Part No CMP05GZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866947-CMP05GZ
Ultra Librarian 3D Model Ultra Librarian CMP05GZ CAD Model

Description

The CMP05GZ is a precision, high-speed analog comparator from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This comparator is a testament to Analog Devices' commitment to providing high-quality components that meet the rigorous demands of modern electronic systems.

Key Features

  • Fast Response Time: The CMP05GZ boasts an impressive propagation delay, making it suitable for high-frequency or time-critical signal processing applications.
  • High Precision: With its precise voltage comparison capabilities, the CMP05GZ ensures accurate signal monitoring and decision-making, critical for systems requiring exact threshold detection.
  • Low Power Consumption: Designed for efficiency, the CMP05GZ consumes minimal power, which is ideal for portable and battery-powered devices.
  • Dual Power Supplies: This component can operate with dual power supplies, providing flexibility in various circuit designs and enhancing its compatibility with both bipolar and single-ended input signals.
  • Wide Operating Temperature Range: The CMP05GZ is built to perform reliably across a broad temperature spectrum, ensuring stability and functionality in diverse environmental conditions.

Applications

The CMP05GZ is versatile and can be integrated into numerous applications. It is particularly well-suited for use in high-speed data acquisition systems, zero-crossing detectors, and voltage level translators. Additionally, its precision makes it an excellent choice for instrumentation, control systems, and any application where a fast and accurate comparison of analog signals is required.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the CMP05GZ is no exception. Each component is manufactured to the highest standards to ensure consistent performance and reliability. Engineers and designers choosing the CMP05GZ can do so with confidence, knowing they are integrating a top-tier product into their electronic systems.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.6623
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
Lowest to $1.5246
Micrel
Lowest to $0.2645

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4599 $72.9198
4+ $29.9157 $119.6628
6+ $28.9813 $173.8878
9+ $28.0469 $252.4221
11+ $27.1113 $298.2243
15+ $24.3070 $364.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess