EN
  • EN
  • DE

TXS02612ZQSR

Part No TXS02612ZQSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC SDIO PORT EXPANDER 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Cell Phone
Supply Voltage - Operating 1.1 V to 3.6 V
Case / Package 24-BGA MICROSTAR JUNIOR (3x3)
Mounting Surface Mount
Win Source Part Number 139809-TXS02612ZQSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS02612ZQSR CAD Model

Description

The TXS02612ZQSR is a state-of-the-art integrated circuit (IC) from Texas Instruments designed for mobile and other space-constrained applications. This versatile IC is a 6-bit bidirectional voltage-level translator with an auto-direction sensing feature that simplifies interfacing between different voltage domains.

Key Features

  • Voltage Level Translation: The TXS02612ZQSR provides seamless translation between higher voltage (1.65V to 3.6V) and lower voltage (1.1V to 1.95V) logic levels, which is essential for modern multi-voltage systems.
  • Auto-Direction Sensing: Its innovative design allows for automatic direction control without the need for a direction pin, simplifying the interface and reducing the need for external components.
  • High-Speed Operation: This device supports high-speed signaling, making it suitable for applications requiring fast data transfer, such as SD card interfaces and other high-speed protocols.
  • Low Stand-by Current: It features a low stand-by current, which is crucial for battery-powered devices where power conservation is a priority.
  • ESD Protection: The TXS02612ZQSR comes with integrated electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes, enhancing the reliability and longevity of the application.

Applications

The TXS02612ZQSR is ideal for a wide range of applications that require voltage level translation. It is commonly used in mobile devices, such as smartphones and tablets, where interfacing between different voltage domains is necessary. Additionally, it is suitable for portable electronics, GPS devices, and any other application that involves SD card communication or similar high-speed bidirectional data paths.

Package and Quality

Packaged in a compact 24-ball BGA (ZQSR), the TXS02612ZQSR occupies minimal board space, making it perfect for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0902 $54.5100
115+ $0.8946 $102.8790
175+ $0.8666 $151.6550
240+ $0.8387 $201.2880
310+ $0.8107 $251.3170
415+ $0.7268 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess