EN
  • EN
  • DE

2N6509

Part No 2N6509
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 25A 800V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A @ 60Hz
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6509
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 541469-2N6509
Ultra Librarian 3D Model Ultra Librarian 2N6509 CAD Model

Description

ON Semiconductor 2N6509 Silicon Controlled Rectifier

The ON Semiconductor 2N6509 is a robust silicon controlled rectifier (SCR) designed for high-power control and switching applications. This SCR is a member of ON Semiconductor's high-reliability discrete semiconductor product line, known for delivering efficient performance and long service life.

Key Features

  • Reverse Blocking Voltage: The 2N6509 offers a high reverse blocking voltage capability of up to 800V, making it suitable for a variety of applications that require voltage regulation and control.
  • Current Rating: With a continuous current rating of up to 25A, this SCR can handle significant power levels, suitable for industrial and commercial power devices.
  • High Surge Capability: This device is capable of withstanding surge currents, ensuring reliability and robustness in applications subject to high inrush currents or transient conditions.
  • Gate Trigger Current: The SCR has a specified gate trigger current (I<sub>GT) that allows for precise control over the switching action, providing the ability to manage power delivery with accuracy.
  • Package: The 2N6509 is available in a TO-220 package, which is widely used and favored for its ease of installation and heat dissipation properties.

Applications

The versatility of the 2N6509 SCR makes it an ideal choice for a wide range of applications, including:

  • Motor Control: Used in phase control and speed regulation of motors.
  • Power Supplies: Essential in regulated power supplies for overvoltage protection and rectification.
  • Heating Controls: Utilized in temperature regulation systems for industrial furnaces and domestic appliances.
  • Lighting Controls: Helps in dimming circuits and switching for commercial and theatrical lighting.
  • Capacitive Discharge Applications: Ideal for circuits requiring rapid discharge of capacitors.

The 2N6509 from ON Semiconductor is a reliable and efficient solution for designers and engineers looking to incorporate a high-performance SCR into their power control systems. Its high voltage and current capabilities, combined with ON Semiconductor's reputation for quality, make it a go-to component for demanding applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess