EN
  • EN
  • DE
  • IT

RLP-216+

Part No RLP-216+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 232MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 232MHz (Cutoff)
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 846274-RLP-216+
Ultra Librarian 3D Model Ultra Librarian RLP-216+ CAD Model

Description

The 846274-RLP-216+ is an RF Filters component manufactured by Mini-Circuits.

  • Component Type: RF Filters
  • Filter Type: Low Pass
  • Cutoff Frequency: 232MHz
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height (Max): 0.100" (2.54mm)
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Quantity: 200 pcs
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8548.00.0000
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF FILTER 3.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $12.1183
Murata Electronics North America
RF FILTER SIGNAL 1.74GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $1.5272
TDK Corporation
MULTILAYER BPF FOR N77
Lowest to $0.1379
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $3.2598
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $3.2598
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 1008 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Need more? Email Us
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Sunlord
CER FILTER 2450.0MHZ LOW PASS 0
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $18.8416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4565 $60.9130
5+ $24.9900 $124.9500
7+ $24.2090 $169.4630
10+ $23.4280 $234.2800
13+ $22.6472 $294.4136
17+ $20.3044 $345.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess