EN
  • EN
  • DE

50RIA120

Part No 50RIA120
Manufacturer Solid State Inc.
Catalog SCRs - Single
Description SCR THYRISTOR 50 AMP  TO 65
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 50RIA
Package Bulk
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 80 A
Current - Hold (Ih) (Max) 200 mA
Current - Off State (Max) 15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1430A, 1490A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TC)
Mounting Type Stud Mount
Package / Case TO-208AC, TO-65-3, Stud
Supplier Device Package TO-208AC (TO-65)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847360-50RIA120
Ultra Librarian 3D Model Ultra Librarian 50RIA120 CAD Model

Description

The 847360-50RIA120 is a thyristor belonging to the SCRs category.

  • Category: SCRs
  • Series: 50RIA
  • Voltage - Off State: 1.2 kV
  • Voltage - Gate Trigger (Vgt): 2.5 V
  • Current - Gate Trigger (Igt): 100 mA
  • Voltage - On State (Vtm): 1.6 V
  • Current - On State (It (AV)): 50 A
  • Current - Off State (Max): 15 mA
  • Mounting Type: Stud Mount
  • Operating Temperature: -40°C ~ 125°C
  • Product Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess