Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A @ 60Hz
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6403
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 541446-2N6403
Ultra Librarian 3D Model Ultra Librarian 2N6403 CAD Model

Description

ON Semiconductor 2N6403 Thyristor SCR

The ON Semiconductor 2N6403 is a robust Silicon Controlled Rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the thyristor family, which is well-known for its high efficiency and reliability in various electronic circuits. The 2N6403 is particularly suitable for industries that require precise control over high-voltage AC power, making it an ideal component for motor control, heating, and lighting systems.

With a repetitive peak off-state voltage (VDRM) of 400V and a non-repetitive peak off-state voltage (VDSM) of 400V, this SCR can handle significant voltage without failure. It also has a maximum average on-state current (IT(AV)) of 16A, which allows it to control a considerable amount of power for its size. The 2N6403 is capable of withstanding a surge current (ITSM) of up to 160A, ensuring that it can manage the inrush currents typically seen in power applications.

The 2N6403 is housed in a TO-220AB package, which is known for its ability to dissipate heat efficiently. This thermal performance is critical in applications where the SCR is expected to handle continuous current flow. The device also features a gate trigger current (IGT) of 30 mA, which means it requires a relatively low current to switch on, making it compatible with a wide range of control circuits.

In terms of protection, the 2N6403 has a holding current (IH) specification of 40 mA, which helps prevent unintentional triggering due to noise or voltage fluctuations in the circuit. This characteristic is essential for maintaining stability and reliability in sensitive applications.

Overall, the ON Semiconductor 2N6403 SCR is a versatile and reliable component for designers looking to implement efficient control over AC power. Its robust electrical characteristics and thermal performance make it a solid choice for a wide array of medium-power applications.

You May Also Be Interested in

WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to €0.8500
ECAD model for TYN1212RG
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to €0.7202
ECAD model for S6002TSRP
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to €2.6561
ECAD model for TIC126N-S
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to €256.1480
ECAD model for VS-ST330S16P0PBF
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention