Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1261880-STPS20S100CFP
Manufacturer Homepage www.st.com
Family Name STPS20S100CFP
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20S100CFP CAD Model

Description

STPS20S100CFP - Power Schottky Rectifier

The STPS20S100CFP is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to provide high-performance solutions for a wide range of applications requiring fast and efficient power rectification. It is particularly suitable for switch-mode power supplies, high-frequency converters, and free-wheeling diodes in various electronic circuits.

Key Features

  • Voltage Ratings: The STPS20S100CFP is capable of withstanding a repetitive peak reverse voltage of 100V, making it suitable for systems that require high voltage operation.
  • Forward Current: This device can handle an average forward current of up to 20A, ensuring it can support high current applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, this rectifier is designed to perform reliably in extreme temperature conditions.
  • Package: The STPS20S100CFP comes in a TO-220FP package, which offers good thermal performance and is easy to mount on a printed circuit board.

Applications

The STPS20S100CFP is versatile and can be used in various applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters and inverters
  • Automotive applications requiring high reliability
  • Industrial power systems
  • Telecommunication equipment

Quality and Reliability

STMicroelectronics ensures that the STPS20S100CFP meets the highest quality and reliability standards. The device is manufactured using a Schottky barrier technology, which provides superior performance in fast switching applications. Its robust construction ensures long-term reliability, making it a preferred choice for designers looking for a dependable power rectification solution.

Whether you are designing a power supply unit, an inverter, or any other system requiring efficient rectification, the STPS20S100CFP offers the performance and reliability that engineers expect from STMicroelectronics.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Lowest to $18.8257
ECAD model for STTH10002TV2
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0553
ECAD model for BAV99W-QX
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2574 $50.2960
100+ $1.0317 $103.1700
155+ $0.9995 $154.9225
210+ $0.9673 $203.1330
270+ $0.9350 $252.4500
360+ $0.8383 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 220 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention