EN
  • EN
  • DE

SBG1030CT-T-F

Part No SBG1030CT-T-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V D2PAK / Rectifier Diode Schottky 30V 10A 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 550mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction -65°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB (D2PAK)
Win Source Part Number 793882-SBG1030CT-T-F
Popularity Medium
Supply and Demand Status Limited
Family Name SBG1030CT
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SBG1030CT-T-F CAD Model

Description

Introducing the SBG1030CT-T-F Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBG1030CT-T-F, a high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power conversion. The SBG1030CT-T-F is part of Diodes Incorporated's extensive range of semiconductor products, known for their quality and durability. This particular component is engineered to provide low forward voltage drop while maintaining a high current capability, making it an excellent choice for a wide variety of power management tasks.

The SBG1030CT-T-F boasts a 10A average rectified output current with dual rectifiers in a common cathode configuration, which allows for a significant reduction in power loss and improved efficiency. This is particularly beneficial in high-frequency inverters, freewheeling, and polarity protection applications. With its maximum repetitive reverse voltage of 30V, this Schottky barrier rectifier is suitable for low voltage, high-frequency inverters, DC/DC converters, and free-wheeling diodes in consumer and telecommunication products.

One of the key features of the SBG1030CT-T-F is its low power loss and high efficiency, which are critical in modern electronic devices that demand minimal heat generation and maximum reliability. This is achieved through the use of Schottky barrier diode technology, which offers a lower forward voltage drop compared to traditional PN junction rectifiers. Additionally, the device's low reverse leakage current contributes to its overall efficiency, especially at high temperatures.

The SBG1030CT-T-F comes in a TO-263 (D2PAK) package, which is designed for easy PCB mounting and is capable of handling high levels of heat dissipation. This package is widely accepted in commercial and industrial markets due to its reliability and robustness. Furthermore, the product is lead-free and compliant with RoHS standards, ensuring it meets current environmental regulations for electronic components.

In summary, the SBG1030CT-T-F from Diodes Incorporated is a versatile and efficient solution for engineers looking to improve power conversion in their designs. With its high current capability, low forward voltage drop, and robust package, it stands out as a top choice for a multitude of applications.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess