EN
  • EN
  • DE

SRF1040 C0G

Part No SRF1040 C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 10A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 795399-SRF1040 C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF1040 C0G CAD Model

Description

The SRF1040 C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's optimized for use in high-frequency power conversion applications, such as switching power supplies, DC-DC converters, and freewheeling diodes. The key feature is its low forward voltage drop, which minimizes power loss and enhances overall efficiency.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode in Inductive Loads
  • Solar Inverters
  • Reverse Battery Protection

Features

  • 40V Reverse Voltage
  • 10A Forward Current
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • TO-220F Package (Isolated)
  • RoHS Compliant

Benefits

  • High Efficiency in Power Conversion
  • Reduced Power Dissipation and Heat Generation
  • Isolation Allows for Easier Heatsink Mounting
  • Enhanced System Reliability
  • Improved Thermal Performance

Additional Details

The SRF1040 C0G is packaged in a TO-220F, which provides electrical isolation between the device and the heatsink, allowing for easier and safer thermal management. It has a maximum repetitive peak reverse voltage of 40V and a forward current rating of 10A. The low forward voltage drop contributes significantly to reduced power loss and improved efficiency. Taiwan Semiconductor's datasheets provide detailed electrical characteristics, thermal resistance values, and recommended mounting procedures. Depending on the application's specific power requirements, a heatsink might be necessary to ensure that the diode operates within safe temperature limits. The operating temperature range typically extends from -55°C to +150°C. The 'C0G' suffix confirms that the device is compliant with RoHS standards and is lead-free. Surge current handling capability is a vital parameter for ensuring robustness in applications prone to transient surges. Proper handling and storage practices are essential for maintaining long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess