The 2SA1235-T12-1F is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This transistor is part of a series that is well-suited for a wide range of applications requiring efficient power management and signal amplification.
Key Features
- Transistor Type: PNP - This type of transistor is commonly used for amplifying or switching electronic signals in various electronic devices.
- High Current Capability: The 2SA1235-T12-1F is capable of handling higher currents, making it suitable for power-intensive applications.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss.
- High Power Dissipation: With its ability to dissipate high levels of power, this transistor can sustain more thermal stress, extending its operational life.
- RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain hazardous materials commonly used in electronics.
Applications
The 2SA1235-T12-1F is versatile and can be used in various electronic circuits. Some of its common applications include:
- Power supply circuits
- Audio amplifiers
- Signal processing
- Switching applications
- Driver stages in hi-fi amplifiers and television circuits
Product Specifications
Parameter
Value
Package
TO-92
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
150mA
Power Dissipation (Pd)
400mW
Operating Temperature
-55°C to +150°C
With its reliable performance and ON Semiconductor's commitment to quality, the 2SA1235-T12-1F PNP transistor is an excellent choice for designers and engineers looking for a robust component for their electronic projects.