Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 026203-P0102DN 5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102DN 5AA4 CAD Model

Description

The P0102DN 5AA4 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This Power MOSFET is part of their extensive lineup of energy-efficient power transistors, which are integral components in modern electronic applications requiring efficient power management and conversion.

With its compact size and robust design, the P0102DN 5AA4 is optimized for a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), motor control circuits, and high-efficiency power management systems. It is particularly well-suited for applications that demand high-speed switching, low on-resistance, and minimal power loss.

Key Features:

  • Low Threshold Voltage: Ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic levels and suitable for battery-operated devices.
  • High-Speed Switching: Offers rapid transition times, which is critical for reducing energy losses during the switching process and improving overall efficiency.
  • Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses and allows for higher current handling, which is essential for power-intensive applications.
  • Enhanced Thermal Performance: The P0102DN 5AA4 is designed to handle high temperatures, ensuring reliability and longevity even under strenuous conditions.

Applications:

The versatility of the P0102DN 5AA4 allows it to be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives and controllers
  • LED lighting systems
  • Automotive applications
  • Power management solutions

STMicroelectronics' commitment to innovation and quality is evident in the P0102DN 5AA4 Power MOSFET, making it a reliable choice for designers and engineers seeking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5955 $50.6175
205+ $0.4886 $100.1630
320+ $0.4733 $151.4560
440+ $0.4581 $201.5640
565+ $0.4428 $250.1820
760+ $0.3970 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention