EN
  • EN
  • DE

VS-ST730C18L0

Part No VS-ST730C18L0
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.8KV 2000A B-PUK  /  SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Voltage - Off State 1.8 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 200 mA
Voltage - On State (Vtm) (Max) 1.62 V
Current - On State (It (AV)) (Max) 990 A
Current - On State (It (RMS)) (Max) 2000 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 80 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 17800A, 18700A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case TO-200AC, B-PUK
Supplier Device Package TO-200AC, B-PUK
Base Product Number ST730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names *ST730C18L0,ST730C18L0,VS-ST730C18L0-ND,VSST730C18L0,VSST730C18L0-ND
Standard Package 3
Win Source Part Number 1096602-VS-ST730C18L0
Ultra Librarian 3D Model Ultra Librarian VS-ST730C18L0 CAD Model

Description

The ST730C18L0 is a thyristor from Vishay General Semiconductor - Diodes Division.

  • Maximum Current Hold (Ih): 600 mA
  • Off-State Voltage: 1.8 kV
  • Gate Trigger Voltage (Vgt): 3 V
  • Maximum Gate Trigger Current (Igt): 200 mA
  • On-State Voltage (Vtm): 1.62 V
  • Maximum On-State Current (It (AV)): 990 A
  • Maximum On-State RMS Current (It (RMS)): 2000 A
  • Maximum Off-State Current: 80 mA
  • Non-Repetitive Surge Current @ 50, 60 Hz (Itsm): 17800A, 18700A
  • Type: It is a standard recovery SCR type and is mounted using chassis mount.
  • Package/Case: TO-200AC, B-PUK
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess