EN
  • EN
  • DE

C122F1

Part No C122F1
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 50V 8A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 25 mA
Voltage - On State (Vtm) (Max) 1.83 V
Current - On State (It (RMS)) (Max) 8 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number C122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378095-C122F1
Ultra Librarian 3D Model Ultra Librarian C122F1 CAD Model

Description

Introducing the ON Semiconductor C122F1 - Your Solution for High-Performance Applications

The ON Semiconductor C122F1 is a cutting-edge component designed to meet the rigorous demands of modern electronic applications. This robust product is part of ON Semiconductor's extensive portfolio, which is renowned for its reliability, efficiency, and innovation. The C122F1 is specifically engineered to cater to a variety of applications, ranging from power management to signal processing.

Key Features

  • High Durability: The C122F1 is constructed with top-quality materials, ensuring that it withstands harsh conditions and delivers consistent performance over time.
  • Efficient Power Handling: With its excellent power handling capabilities, this component is ideal for managing and distributing electrical power within your circuit effectively.
  • Precision Operation: ON Semiconductor's commitment to precision is evident in the C122F1, which operates with remarkable accuracy, making it perfect for sensitive electronic applications.

Applications

The versatility of the C122F1 allows it to be integrated into a wide array of devices and systems. Here are some of the typical applications where the C122F1 excels:

  • Automotive systems
  • Industrial automation
  • Power supply units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor has equipped the C122F1 with impressive technical specifications that ensure its suitability for high-performance tasks:

  • Robust temperature range, allowing operation in extreme environments
  • High current rating, facilitating the handling of significant electrical loads
  • Compact form factor, providing ease of integration into space-constrained designs

Quality and Support

Choosing the ON Semiconductor C122F1 means you not only get a top-tier product but also the assurance of ON Semiconductor's comprehensive support and quality guarantee. The company's global presence ensures that you have access to technical assistance and customer service whenever you need it.

In summary, the ON Semiconductor C122F1 is a testament to the company's dedication to developing products that push the boundaries of technology. Whether you're designing for the automotive industry, building industrial control systems, or creating the next generation of consumer electronics, the C122F1 is the reliable choice that won't let you down.

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $8.5625
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess