Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 026201-P0102BL 5AA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Sensing & Instrumentation
Family Name P0102BL
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian P0102BL 5AA4 CAD Model

Description

The P0102BL 5AA4 is a high-performance semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics sector. This product is designed to cater to a wide range of applications, particularly in the field of power management and signal processing. It is known for its reliability, efficiency, and versatility, making it a preferred choice for engineers and designers across various industries.

Key Features

  • High Power Efficiency: The P0102BL 5AA4 boasts excellent power efficiency, which is crucial for minimizing energy consumption and heat generation in electronic circuits.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its compact form factor allows for easy integration into space-constrained applications without compromising performance.
  • Advanced Technology: Incorporating the latest semiconductor technology, the P0102BL 5AA4 ensures high-speed operation and signal integrity.

Applications

The versatility of the P0102BL 5AA4 allows it to be used in a variety of applications. Some of the common applications include:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting solutions

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature -40°C to +150°C Output Voltage Varies by Application Quality & Reliability High

Ordering Information

The P0102BL 5AA4 is available for order through STMicroelectronics' distribution network. For detailed ordering and pricing information, customers are encouraged to contact authorized distributors or visit the official STMicroelectronics website.

Note: The above description is a general overview and does not cover the full specifications or features of the product. For detailed technical information, please refer to the product datasheet provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-ISOLATED 800V 25A D2 PAK / SCR 800V 25A(RMS) 350A 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for S8025NRP
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Littelfuse Inc.
SCR SENS GATE 600V 6A TO-251 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for S6006VS2TP
Bourns Inc.
THYRISTOR SCR 400V 5A / Thyristor SCR 400V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106D-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Littelfuse Inc.
SCR SENS 200V 4A TO-252 / Thyristor SCR 200V 30A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for S2004DS1RP
Littelfuse Inc.
NON-SENSITIVE GATE 70.0A 600V / Thyristor SCR 600V 950A 3-Pin(3+Tab) TO-218X Tube
Lowest to $8.3614
ECAD model for S6070WTP
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2732 $50.5420
450+ $0.2241 $100.8450
695+ $0.2171 $150.8845
955+ $0.2101 $200.6455
1,235+ $0.2031 $250.8285
1,650+ $0.1821 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention