EN
  • EN
  • DE

ACST1235-7T

Part No ACST1235-7T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 12A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Standard 700 V 12 A Through Hole TO-220
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name ACST1235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-10640-5, ACST12357T, -497-10640-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909263-ACST1235-7T
Ultra Librarian 3D Model Ultra Librarian ACST1235-7T CAD Model

Description

The ACST1235-7T is a state-of-the-art overvoltage protected AC switch manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to deliver exceptional performance in a wide range of applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Surge Capability: With the ability to withstand high surge voltages, the ACST1235-7T ensures reliable operation under stressful conditions, making it suitable for applications that experience frequent voltage spikes.
  • Integrated Overvoltage Protection: This AC switch comes with built-in overvoltage protection, eliminating the need for additional external components and simplifying circuit design.
  • High Holding Current: The device offers a high holding current, which prevents unintentional turn-on due to noise and enhances overall system stability.
  • Thermal Shutdown: A thermal shutdown feature is included to protect the device from overheating, further ensuring longevity and safe operation.

Applications

The ACST1235-7T is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances such as washing machines and refrigerators
  • Industrial automation systems
  • Smart power management solutions
  • Overvoltage protection circuits

Technical Specifications

Parameter Value Package TO-220AB Off-state Voltage (V<sub>DRM) Up to 800V On-state Current (I<sub>T(RMS)) 12A Operating Junction Temperature (T<sub>j) -40°C to +150°C

With its robust design and advanced features, the ACST1235-7T from STMicroelectronics represents a reliable and efficient solution for controlling AC loads with enhanced protection against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess