EN
  • EN
  • DE

AD9554XCPZ

Part No AD9554XCPZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1172169-AD9554XCPZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9554XCPZ CAD Model

Description

AD9554XCPZ Clock Translator Image

The AD9554XCPZ is a state-of-the-art clock translator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to provide a low-jitter, high-performance clock translation solution for communication infrastructure applications.

Key Features

  • Input frequency range: 8 kHz to 710 MHz
  • Low output jitter: Sub 300 fs RMS
  • Dual Differential or Single-Ended Outputs
  • Programmable Loop Bandwidth from 14 Hz to 500 kHz
  • Supports Stratum 3 stability in holdover mode
  • Automatic reference switchover
  • LVPECL, LVDS, HCSL compatible outputs
  • I2C or SPI programmable interface options

Applications

The AD9554XCPZ is ideal for a variety of applications, particularly in the telecommunications and networking arenas. It is well-suited for:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • High-speed data converters
  • Carrier Ethernet and Optical Transport Networks (OTN)
  • Broadcast video
  • Industrial and instrumentation systems

Product Description

With its ability to perform clock translation of differential or single-ended input signals to a pair of differential outputs, the AD9554XCPZ is a versatile solution for systems requiring precise clock synchronization and conditioning. The device supports a wide range of input frequencies, from 8 kHz up to 710 MHz, which allows it to be used in diverse systems. The low output jitter specification ensures reliable performance in high-speed communication systems.

The AD9554XCPZ also boasts a programmable loop bandwidth, making it adaptable to various system requirements. The built-in holdover mode ensures continued operation with Stratum 3 stability even if the reference clock fails, while the automatic reference switchover function provides robust clock redundancy.

Configurability is a key advantage of the AD9554XCPZ, with I2C or SPI interfaces available for programming the device to suit specific application needs. Its compatibility with multiple output standards, including LVPECL, LVDS, and HCSL, allows for easy integration into existing designs.

Whether it's for upgrading existing infrastructure or designing new communication systems, the AD9554XCPZ from Analog Devices Inc. offers a reliable and flexible clock translation solution.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Alliance Memory, Inc.
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Oupiin
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention