EN
  • EN
  • DE

AD536ASE/883B

Part No AD536ASE/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Supply Current 1.2mA
Supply Voltage (V) 5V ~ 36V, ±3V ~ 18V
Mounting Style SMD
Manufacturer Package 20-CLCC
Supplier Device Package 20-LCC (8.89x8.89)
Family Part Number AD536A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136180-AD536ASE/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD536ASE/883B CAD Model

Description

AD536ASE/883B Product Overview

The AD536ASE/883B is a high-precision, monolithic integrated circuit produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is an analog computation module that directly computes the true root-mean-square (RMS) value of any complex input waveform. Its versatility and reliability make it an excellent choice for a wide array of applications, including but not limited to, signal processing, instrumentation, and control systems.

Designed to offer high accuracy and ease of use, the AD536ASE/883B features a wide bandwidth, capable of accepting signals up to 300 kHz with a crest factor of up to 4.0, while maintaining a typical accuracy of ±0.5% of the full-scale reading. This makes it suitable for precision measurements in both audio and RF applications. The device also includes a temperature compensation feature that ensures stable performance over a temperature range of -55°C to +125°C, which is critical for military and aerospace applications that require operation under extreme conditions.

The AD536ASE/883B operates from a single power supply ranging from +5 V to +36 V or dual supplies of ±5 V to ±18 V. This flexibility in power requirements allows it to be integrated into a variety of system designs without the need for additional power conditioning. The output is a calibrated voltage or current that is directly proportional to the RMS value of the input signal, making it easy to interface with other components in a system, such as analog-to-digital converters, microprocessors, or display units.

With its hermetically sealed package, the AD536ASE/883B is built for robustness and longevity, ensuring reliable operation even in harsh environments. Its military-grade classification underlines the stringent quality and performance standards that it meets, making it a trusted choice for mission-critical applications where failure is not an option.

Overall, the AD536ASE/883B by Analog Devices Inc. stands out as an essential building block for systems requiring precise RMS calculations, offering a combination of accuracy, reliability, and versatility that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $79.7719
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $781.9549 $781.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess