EN
  • EN
  • DE

AD736ARZ-R7

Part No AD736ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Supply Current 160μA
Supply Voltage (V) 2.8V, -3.2V ~ ±16.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD736
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137131-AD736ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD736ARZ-R7 CAD Model

Description

Introducing the AD736ARZ-R7: A Low Power, True RMS-to-DC Converter from Analog Devices Inc.

The AD736ARZ-R7 is a high-precision, low power, true RMS-to-DC converter that offers a wide array of applications in the field of industrial and medical electronics, instrumentation, and signal processing. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the AD736ARZ-R7 stands out for its ability to accurately convert complex input waveforms to their true root-mean-square (RMS) value, providing essential information for effective signal processing and control systems.

With its compact design, this remarkable component comes in a robust 8-lead SOIC package, ensuring easy integration into a variety of electronic circuits. The AD736ARZ-R7 operates over a wide power supply range of ±2.8 V to ±5.5 V, making it versatile for both single and dual power supply applications. Its low power consumption is ideal for portable and battery-powered devices, where power efficiency is critical.

One of the key features of the AD736ARZ-R7 is its ability to process waveforms with crest factors up to 3.0, and its capability to accurately measure signals with frequencies up to 7 kHz. This makes it an excellent choice for audio applications, power quality monitoring, and precision instrumentation where precise RMS measurements are necessary.

The device also boasts a high input impedance, minimizing the loading effect on the measured signal and preserving signal integrity. Additionally, the AD736ARZ-R7 offers a wide dynamic range, maintaining accurate conversion even in the presence of small signal variations, which is crucial for high-performance measurement systems.

For designers and engineers looking for a reliable and accurate RMS-to-DC converter, the AD736ARZ-R7 provides an exceptional solution. Its ease of use, with no external calibration or trimming required, allows for a quick and straightforward implementation into existing and new designs. Whether it's for professional audio equipment, precision power measurement, or sophisticated signal analysis, the AD736ARZ-R7 from Analog Devices Inc. is a component that delivers precision and reliability in a small package.

Choose the AD736ARZ-R7 for your next project and experience the quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $24.1332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess