EN
  • EN
  • DE
  • IT

AD637JRZ-R7

Part No AD637JRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Operating Supply Current 2.2mA
Supply Voltage - Operating ±3 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133328-AD637JRZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD637JRZ-R7 CAD Model

Description

Product Overview: AD637JRZ-R7

The AD637JRZ-R7 is a high precision, wide bandwidth, true RMS-to-DC converter from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to compute the true root-mean-square (RMS) value of complex waveforms, with a crest factor of up to 6.0 at full scale input. It is well-suited for a wide range of applications, including precision signal processing, power measurement, and instrumentation.

Key Features

  • High Accuracy: The AD637JRZ-R7 boasts an impressive accuracy over a wide temperature range, ensuring reliable performance in various operating conditions.
  • Wide Bandwidth: With a bandwidth of 8 MHz for small signals and a 600 kHz bandwidth for large signals at full scale, this component can handle high-speed signals efficiently.
  • Low Power Consumption: Optimized for power-sensitive applications, the AD637JRZ-R7 maintains a balance between performance and power usage.
  • Flexible Supply Voltage: It operates on a dual supply voltage ranging from ±5 V to ±15 V or a single supply of 5 V to 36 V, providing versatility in various system designs.
  • Easy to Use: The device features a dB output with a programmable scaling factor, facilitating easy integration into a wide range of signal processing setups.

Applications

  • Audio signal processing
  • Power quality measurement
  • Industrial control systems
  • Data acquisition systems
  • Electronic instrumentation

The AD637JRZ-R7 comes in a compact SOIC package, making it suitable for space-constrained applications while ensuring robustness and durability. Its exceptional performance characteristics make it an indispensable component for engineers and designers who require accurate RMS measurements in their electronic systems.

Whether you're working on professional audio equipment, precision power measurement, or advanced instrumentation, the AD637JRZ-R7 from Analog Devices Inc. provides the accuracy and reliability you need to ensure your systems perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $11.3775
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1332 $72.3996
6+ $19.8016 $118.8096
8+ $19.1828 $153.4624
11+ $18.5640 $204.2040
14+ $17.9452 $251.2328
19+ $16.0888 $305.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess