EN
  • EN
  • DE

AD637KQ

Part No AD637KQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136698-AD637KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD637KQ CAD Model

Description

AD637KQ High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637KQ is a high-precision, wide bandwidth RMS-to-DC converter integrated circuit brought to you by Analog Devices Inc. This sophisticated component is designed to compute the true root-mean-square level of complex waveforms. It offers unparalleled accuracy and has been engineered to deliver a high level of performance that is suitable for a wide range of applications.

Key Features

  • High Accuracy: The AD637KQ boasts an impressive accuracy over a wide temperature range, ensuring reliable performance in various conditions.
  • Wide Bandwidth: With its ability to process signals with up to 8 MHz of bandwidth, this device is ideal for high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the AD637KQ operates with minimal power, making it suitable for battery-powered devices or energy-conscious applications.
  • Flexible Power Supply: The device can be powered from a dual supply of ±15 V or a single supply ranging from 5 V to 36 V, providing versatility in system design.

Applications

The AD637KQ is the perfect choice for a variety of applications, including:

  • High-performance audio systems
  • Signal processing equipment
  • Instrumentation
  • Automatic test equipment
  • Power measurement devices

Product Description

The AD637KQ is encapsulated in a 14-pin CerDIP package, ensuring robustness and reliability. It is designed to offer a stable, low-impedance voltage output that accurately represents the RMS value of the input waveform, regardless of its shape or spectral content. The device is laser-trimmed at the wafer level for precise calibration, which minimizes the need for external adjustments and simplifies the design-in process.

With its exceptional performance and flexibility, the AD637KQ from Analog Devices Inc. stands out as a superior solution for precise RMS-to-DC conversion in demanding applications where accuracy and bandwidth are critical.

You May Also Be Interested in

Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess