EN
  • EN
  • DE

AD736KRZ

Part No AD736KRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 160μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137138-AD736KRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD736KRZ CAD Model

Description

The AD736KRZ is a high-precision, low-power, true RMS-to-DC converter from Analog Devices Inc. It is designed to accurately convert complex AC (alternating current) input signals to a corresponding DC (direct current) output, representing the true root-mean-square value of the input. This integrated circuit (IC) is highly sought after for its exceptional performance and reliability in a wide range of applications, including precision instrumentation, power quality measurement, and audio signal processing.

Key Features:

  • High Accuracy: The AD736KRZ provides a high level of accuracy, with a low total error typically under 0.3% of the full-scale reading.
  • Wide Bandwidth: It offers a wide bandwidth, handling signals up to 1 MHz, which makes it suitable for a broad spectrum of applications.
  • Low Power Consumption: Its low power design is ideal for portable and battery-powered equipment, ensuring minimal impact on the overall power budget of the system.
  • Single or Dual Supply Operation: The device can be operated from a single supply of +5V or from dual supplies of up to ±15V, providing flexibility in various system designs.
  • Compact Package: Available in an 8-pin SOIC package, the AD736KRZ is designed for space-constrained applications.

Applications:

  • Audio equipment
  • Power management systems
  • Signal processing
  • Test and measurement instruments
  • Industrial control systems

The AD736KRZ stands out for its ease of use, requiring no external calibration or trimming to achieve high accuracy. Its user-friendly interface and simple external circuitry make it an excellent choice for designers looking for a reliable RMS-to-DC conversion solution. With its robust performance and versatile features, the AD736KRZ continues to be a preferred choice for professionals seeking precision and quality in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $92.5374
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV 14CDIP
Lowest to $211.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess