EN
  • EN
  • DE

AD736JNZ

Part No AD736JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 160μA
Supply Voltage - Operating 2.8V, -3.2V to ±16.5V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 008112-AD736JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD736JNZ CAD Model

Description

AD736JNZ True RMS-to-DC Converter

The AD736JNZ from Analog Devices Inc. is a highly accurate, low power, true RMS-to-DC converter that provides a precise conversion from an AC voltage input to a DC equivalent output. Designed to have a wide bandwidth, this integrated circuit is capable of measuring signals with a crest factor of up to 6 and frequencies up to 1MHz for the AD736J version. This makes it an ideal choice for a broad range of applications, including audio signal processing, precision power measurement, and instrumentation.

This robust component features a simple two-pin external connection for setting the full-scale RMS value, which can be adjusted to accommodate various input ranges. Its versatility is further enhanced by its ability to operate with single-ended input or differential input signals, providing design flexibility for system integrators and engineers.

The AD736JNZ operates from a single +5V supply or dual ±15V supplies, making it suitable for battery-powered devices and conventional power supply configurations alike. The low power consumption of this device, typically 1mW at +5V, ensures minimal impact on system power budgets, which is critical for portable and remote sensing applications.

With its high accuracy and very low input offset error, the AD736JNZ delivers reliable performance even in the presence of wide temperature variations, maintaining stability over a temperature range of 0°C to +70°C. Its compact 8-pin PDIP package allows for efficient use of board space in densely packed designs.

Key features of the AD736JNZ include:

  • True RMS-to-DC conversion
  • Wide bandwidth: up to 1MHz
  • Low power operation: 1mW at +5V
  • Flexible supply voltage: +5V or ±15V
  • Adjustable full-scale value via external pins
  • High accuracy with low input offset error
  • Temperature stable performance
  • Compact 8-pin PDIP package

In conclusion, the AD736JNZ by Analog Devices Inc. is a high-performance, reliable solution for true RMS-to-DC conversion in a variety of electronic systems. Its precision, low power consumption, and flexible design options make it an excellent choice for professionals seeking to integrate accurate RMS measurements into their designs.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0244 $60.0488
5+ $24.6354 $123.1770
7+ $23.8655 $167.0585
9+ $23.0957 $207.8613
12+ $22.3258 $267.9096
15+ $20.0163 $300.2445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess