EN
  • EN
  • DE

AD536AJDZ

Part No AD536AJDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 1.2mA
Supply Voltage - Operating 5 V to 36 V, ±3 V to 18 V
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 143239-AD536AJDZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name AD536A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD536AJDZ CAD Model

Description

Analog Devices AD536AJDZ Integrated Circuit

The AD536AJDZ is a sophisticated integrated circuit produced by the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to offer an accurate computation of true root-mean-square (RMS) value of any complex waveform. It is a complete RMS-to-DC converter that integrates a precision voltage reference and a high bandwidth operational amplifier to accommodate signal levels from low millivolts to several volts.

Key Features

  • True RMS-to-DC Conversion: The AD536AJDZ accurately measures the RMS value of AC and DC voltages, ensuring precise readings for complex waveforms, including those with a significant DC component or with variable duty cycles.
  • Wide Bandwidth: With a bandwidth capability that extends from DC to over 450 kHz, this device is suitable for a vast array of applications, ranging from audio signal processing to RF and communication systems.
  • High Accuracy: The AD536AJDZ provides a high accuracy of measurement with a typical error of less than ±0.5% of the full scale.
  • Low Power Consumption: It is designed for efficiency, requiring low power, which makes it ideal for portable and battery-operated equipment.
  • Temperature Stability: The integrated circuit offers excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.

Applications

The AD536AJDZ is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Signal processing
  • Instrumentation
  • AC motor controls
  • Ultrasound and sonar signal processing

Product Specifications

The device comes in a hermetically sealed TO-100 metal can package, ensuring robustness and longevity. It operates over a temperature range of -55°C to +125°C, which makes it suitable for industrial-grade applications. The AD536AJDZ requires a single supply voltage between +5 V and +36 V or dual supplies of ±5 V to ±18 V, providing flexibility in system design.

In conclusion, the AD536AJDZ from Analog Devices Inc. is a reliable and accurate RMS-to-DC converter that integrates seamlessly into a wide range of electronic systems. Its precision, coupled with its robust packaging, makes it an excellent choice for engineers and designers looking for a dependable solution in RMS measurement.

You May Also Be Interested in

Analog Devices Inc.
TRUE RMS-TO-DC CONVERTER
Lowest to $781.9549
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-DIP / RMS to DC Converter 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC RMS TO DC CONVERTER 8CERDIP / RMS to DC Converter 8-CERDIP
Lowest to $58.2090
Analog Devices Inc.
IC RMS TO DC CONVERTER TO100-10 / RMS to DC Converter TO-100-10
Lowest to $80.6356
Analog Devices Inc.
IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Lowest to $7.9688
Analog Devices Inc.
IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Lowest to $12.6819
Analog Devices Inc.
IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Lowest to $27.9211
Analog Devices Inc.
IC RMS TO DC CONVERTER 16SOIC / RMS to DC Converter 16-SOIC
Lowest to $76.9495
Analog Devices Inc.
IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Lowest to $37.6954

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0384 $84.0384
2+ $68.9546 $137.9092
3+ $66.7997 $200.3991
4+ $64.6449 $258.5796
5+ $62.4901 $312.4505
6+ $56.0256 $336.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,775 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess