The BSZ180P03NS3G is a P-Channel enhancement mode MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power management and low on-state resistance. This MOSFET leverages Infineon's advanced trench MOSFET technology to deliver exceptional performance and reliability.
Applications:
- Synchronous Rectification in AC-DC and DC-DC converters
- Load Switching
- Battery Management Systems (BMS)
- Power Tools
- Motor Control
Features:
- Low On-State Resistance (RDS(on)): Offers minimal power loss and high efficiency.
- Logic Level Compatibility: Can be driven directly from microcontrollers and logic devices.
- Avalanche Rated: Robust avalanche capability for enhanced reliability.
- Trench MOSFET Technology: Provides superior switching performance and efficiency.
- Pb-free Terminal Plating; RoHS Compliant
Benefits:
- Increased System Efficiency: The low RDS(on) minimizes power dissipation, leading to higher overall system efficiency.
- Simplified Design: Logic level compatibility simplifies the gate drive circuitry, reducing component count and cost.
- Improved Thermal Performance: Low RDS(on) and efficient heat dissipation contribute to cooler operation and extended lifespan.
- Enhanced Reliability: Avalanche rating ensures robustness against voltage transients and inductive loads.
- Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.
Additional Details:
The BSZ180P03NS3G features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -18A. It is available in a Power Stage 3x3 package, ensuring excellent thermal performance. The gate threshold voltage (VGS(th)) is typically -1.4V, making it suitable for low-voltage gate drive applications. Its fast switching speed minimizes switching losses, further enhancing efficiency. The device is designed to operate over a wide temperature range. This MOSFET is a reliable choice for power management applications, offering a balance of performance, efficiency, and robustness.