EN
  • EN
  • DE

AD637ARZ

Part No AD637ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 16SOIC / RMS to DC Converter 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 2.2 mA
Voltage - Supply ±3V ~ 18V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD637
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37258-AD637ARZ
Ultra Librarian 3D Model Ultra Librarian AD637ARZ CAD Model

Description

AD637ARZ High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637ARZ is a state-of-the-art RMS-to-DC converter manufactured by Analog Devices Inc., designed to deliver precision and accuracy in the conversion of complex AC signals to their corresponding DC values. It is a complete high-accuracy signal processing solution that is widely favored in applications requiring precise RMS measurements, regardless of waveform variations.

This advanced component integrates a precision voltage reference and a true RMS-to-DC converter on a single monolithic chip. The AD637ARZ is capable of computing the true root-mean-square level of a wide variety of input waveforms, including sine waves, complex waveforms, triangular waves, and even irregular signals with a bandwidth up to 8 MHz. This makes it an excellent choice for high-performance audio applications, instrumentation, and baseband signal processing.

The device offers a wide dynamic range, maintaining its high accuracy over a large range of input levels. The AD637ARZ features a dB output capability, providing a logarithmic dB-scaled output in response to the input signal, which is particularly useful for signal level detection and monitoring in various systems.

Key features of the AD637ARZ include:

  • High accuracy with a maximum error of 0.2% of full scale
  • Wide bandwidth, allowing AC signal measurements up to 8 MHz
  • Low power consumption, suitable for battery-powered devices
  • Stable over temperature variations with a temperature coefficient as low as 25 ppm/°C
  • Easy to use, with no external trims needed for full accuracy
  • Available in a robust, surface-mount 16-lead SOIC package

Engineers and designers can rely on the AD637ARZ for consistent performance in feedback control systems, power management monitors, and precision instrumentation. Its combination of features ensures that it remains a go-to component for applications demanding high-precision RMS measurements.

The AD637ARZ from Analog Devices Inc. underscores the company's commitment to providing innovative, high-performance integrated circuits that address the complex needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $11.3775
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC TRUE RMS/DC CONV 14CDIP
Lowest to $211.7294
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7412 $82.7412
2+ $80.1556 $160.3112
3+ $77.5699 $232.7097
4+ $74.9843 $299.9372
5+ $67.2273 $336.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess