EN
  • EN
  • DE

AD536ASH/883B

Part No AD536ASH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Integrated Circuit  True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1136182-AD536ASH/883B
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number AD536A
Supplier Device Package TO-100-10
Manufacturer Package TO-100-10 Metal Can
Mounting Style Through Hole
Supply Voltage (V) 5V ~ 36V, ±3V ~ 18V
Supply Current 1.2mA
Packaging Bulk
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian AD536ASH/883B CAD Model

Description

The AD536ASH/883B is a high-performance, precision integrated circuit produced by Analog Devices Inc., renowned for its exceptional quality and reliability. This advanced analog multiplier is specifically designed to meet the rigorous standards of military and aerospace applications, as indicated by its 883B suffix, which denotes compliance with the stringent specifications for electronic components used in these sectors.

Key Features

  • True RMS-to-DC Conversion: The AD536ASH/883B accurately computes the true root mean square (RMS) value of complex waveforms, including sine waves, square waves, triangular waves, and irregular shapes, making it an indispensable tool for signal processing applications.
  • Wide Bandwidth: This device offers a wide bandwidth, enabling it to process signals with high-frequency content without compromising accuracy.
  • Low Power Consumption: Designed for efficiency, the AD536ASH/883B maintains low power consumption, making it ideal for battery-powered or energy-sensitive systems.
  • High Accuracy: Precision is at the core of this component, ensuring reliable and accurate RMS measurements across a broad range of input voltages and temperatures.
  • Temperature Compensated: The device is internally temperature compensated, which guarantees consistent performance even under varying environmental conditions.
  • Versatile Input Range: It can handle a versatile range of input levels, accommodating various signal amplitudes with ease.

Applications

The AD536ASH/883B is ideal for a variety of high-stakes applications where precision and reliability are paramount. It is commonly used in:

  • Military and aerospace systems
  • Professional audio equipment
  • Test and measurement instruments
  • Industrial control systems
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality, and the AD536ASH/883B is no exception. Each device is rigorously tested and certified to meet the high standards required for military and aerospace applications, ensuring that it can withstand extreme conditions and deliver consistent, dependable performance.

With its combination of precision, versatility, and robustness, the AD536ASH/883B from Analog Devices Inc. stands out as a superior choice for demanding applications that require the highest level of accuracy and reliability in RMS-to-DC conversion.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV 14CDIP
Lowest to $211.7294
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $7.6031
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $288.7219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess