The AD737JRZ is a high-precision, low-power, true RMS-to-DC converter integrated circuit from Analog Devices Inc. Designed to offer a wide range of functionality and versatility, this component is capable of resolving a multitude of signal processing and conditioning challenges in various applications.
Key Features
- True RMS-to-DC Conversion: Accurately measures the true root mean square of complex waveforms, including those with AC and DC components.
- Low Power Consumption: Ideal for battery-powered and portable devices due to its efficient power usage.
- Wide Bandwidth: Capable of processing signals with up to 1 MHz bandwidth, making it suitable for high-frequency applications.
- High Accuracy: Delivers precision measurement with a typical error of less than 0.5%.
- Single or Dual Supply Operation: Offers design flexibility by supporting both single supply (5V) and dual supply (±5V) operations.
- No External Trimming: Requires no external trims to achieve full specified accuracy, simplifying design and reducing component count.
Applications
The AD737JRZ is a versatile component suitable for a wide variety of applications, including:
- Power management systems
- Signal analysis equipment
- Audio equipment
- Test and measurement instruments
- Industrial control systems
- Energy metering
Product Specifications
| Parameter |
Value |
| Package/Case |
8-SOIC |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
5V (Single), ±5V (Dual) |
| Bandwidth |
Up to 1 MHz |
The AD737JRZ by Analog Devices Inc. is a testament to precision engineering and is designed to meet the rigorous demands of modern electronic systems. Its ability to deliver accurate, reliable RMS-to-DC conversion under various conditions makes it an invaluable component for designers and engineers seeking to enhance the performance of their applications.