EN
  • EN
  • DE

AD637BQ

Part No AD637BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wide-Band RMS-to-DC Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136691-AD637BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637BQ CAD Model

Description

The AD637BQ from Analog Devices Inc. is a state-of-the-art root mean square (RMS) to direct current (DC) converter that delivers unparalleled accuracy and performance. This advanced component is designed to compute the true RMS level of a complex waveform, and it can handle input signals with a wide bandwidth up to 8 MHz. The AD637BQ is an ideal choice for high-performance applications in telecommunications, audio processing, and industrial instrumentation where precise RMS measurements are critical.

Key Features:

  • High Accuracy: The AD637BQ boasts a high accuracy over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Wide Bandwidth: With a bandwidth of up to 8 MHz for a full-scale input, this component is capable of handling fast and complex waveforms, making it suitable for modern, high-speed applications.
  • Low Distortion: It offers low distortion performance, which is essential for maintaining signal integrity in high-fidelity audio systems and precision measurement equipment.
  • DC Offset: The device includes a DC offset control which allows for the adjustment of the output offset voltage, providing additional flexibility in system design.
  • AC/DC Conversion Modes: The AD637BQ can operate in both AC and DC conversion modes, providing versatility in its application across different types of signal processing tasks.
  • Easy Implementation: Its monolithic construction ensures ease of implementation, with no external trims needed for most applications, which simplifies the design process and accelerates time to market.

Applications:

  • Telecommunications
  • Audio Signal Processing
  • Precision Instrumentation
  • Power Measurement
  • Test Equipment

The AD637BQ is available in a 14-lead CDIP (Ceramic Dual In-line Package) that ensures robustness and reliability, even in harsh environments. Its combination of accuracy, speed, and versatility makes it an indispensable component for any application requiring precise RMS measurements.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website to ensure you're leveraging the full capabilities of the AD637BQ in your next project.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5056 $59.5056
3+ $48.8253 $146.4759
4+ $47.2996 $189.1984
6+ $45.7738 $274.6428
7+ $44.2481 $309.7367
9+ $39.6708 $357.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess